EN
  • EN
  • DE

SST3906 GZ T116

Part No SST3906 GZ T116
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 193494-SST3906 GZ T116
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SST3906 GZ T116 CAD Model

Description

The SST3906 GZ T116 is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. This transistor is primarily used for general-purpose amplification and switching applications. It's commonly found in various electronic circuits where a PNP transistor is required for signal amplification or switching operations.

Applications

  • Low-Power Amplifiers: Suitable for small-signal amplification in audio and instrumentation circuits.
  • Switching Circuits: Used as a switch to control current flow in various electronic circuits.
  • Driver Stages: Can be employed as a driver transistor for higher-power devices.
  • Complementary Circuits: Often paired with NPN transistors in complementary push-pull amplifiers.

Features

  • PNP Transistor: Offers complementary functionality to NPN transistors.
  • High Current Gain (hFE): Provides effective signal amplification.
  • Low Saturation Voltage: Reduces power dissipation during switching operations.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Surface Mount Package: Facilitates automated assembly processes and compact designs.

Benefits

  • Efficient Amplification: High current gain allows for efficient amplification of weak signals, improving circuit performance.
  • Low Power Consumption: Low saturation voltage minimizes power loss, making it suitable for energy-efficient designs.
  • Versatile Application: Can be utilized in a broad range of amplification and switching circuits, offering flexibility in design.
  • Simplified Assembly: Surface mount package enables automated assembly, reducing manufacturing costs and increasing production efficiency.

Technical Specifications

The SST3906 GZ T116 is a PNP BJT in a surface mount package. Key parameters include:

  • Polarity: PNP
  • Mounting Type: Surface Mount
  • Package: SOT-323
  • Collector Current (Ic): Typically up to 200mA
  • Collector-Emitter Voltage (Vceo): Typically around 40V

The SST3906 GZ T116 is used in a wide array of applications, from simple switching circuits to more complex amplifier designs. Designers should consult the datasheet for detailed electrical characteristics, such as current gain, saturation voltage, and breakdown voltage, to ensure proper circuit design and reliable performance. The SOT-323 package makes it ideal for space-constrained applications where board density is a concern.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess