EN
  • EN
  • DE

TCFGA1D105K8R 20V 1UF

Part No TCFGA1D105K8R 20V 1UF
Manufacturer Rohm Semiconductor
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Rohm Semiconductor
Win Source Part Number 215363-TCFGA1D105K8R 20V 1UF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCFGA1D105K8R 20V 1UF CAD Model

Description

The TCFGA1D105K8R is a tantalum electrolytic capacitor manufactured by Rohm Semiconductor. It is designed for general-purpose applications requiring a stable capacitance and low ESR (Equivalent Series Resistance). This capacitor is characterized by its small size and robust performance, making it suitable for a wide array of electronic circuits.

Applications

  • Power supply decoupling
  • DC-DC converters
  • Audio circuits
  • Filtering in various electronic devices
  • General-purpose coupling and decoupling

Features

  • Rated Voltage: 20V
  • Capacitance: 1uF
  • Tolerance: +/- 10%
  • Operating Temperature Range: -55°C to +85°C
  • Low ESR
  • Compact size
  • Tantalum Electrolytic Capacitor

Benefits

  • Stable capacitance over a wide temperature range.
  • Effective noise reduction in power supplies.
  • Reliable performance in demanding environments.
  • Space-saving design for high-density circuit boards.
  • Long operational life due to robust construction.

Additional Details

The TCFGA1D105K8R utilizes tantalum as its dielectric material, providing excellent frequency characteristics and a long operational life. The capacitor is typically surface mountable (SMD), facilitating automated assembly processes. Its low ESR value contributes to minimizing power losses and heat generation within the circuit. The part is commonly used in applications where stable and reliable capacitive performance is crucial. It adheres to industry standards for tantalum capacitors, ensuring compatibility and ease of integration into existing designs.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess