EN
  • EN
  • DE

TCTP1A476M8R

Part No TCTP1A476M8R
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Chip tantalum capacitors(Bottom surface electrode type : Large capacitance)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1265711-TCTP1A476M8R
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCTP1A476M8R CAD Model

Description

The TCTP1A476M8R is a tantalum capacitor manufactured by Rohm Semiconductor. These capacitors are known for their stable performance and high capacitance values relative to their size. They are suitable for applications requiring reliable energy storage and filtering.

Applications

  • Power Supply Filtering: Smoothing voltage ripple and noise in power supplies.
  • Bypass Capacitors: Bypassing noise on power lines in digital circuits.
  • Energy Storage: Storing energy in various electronic circuits.
  • Timing Circuits: Providing stable timing in oscillator circuits.
  • Audio Circuits: Coupling and decoupling signals in audio amplifiers.

Features

  • High Capacitance: Provides a large capacitance value in a compact package.
  • Stable Performance: Offers stable capacitance and ESR over temperature and frequency.
  • Low ESR: Minimizes power losses and improves circuit efficiency.
  • Surface Mount Design: Facilitates easy PCB assembly.
  • RoHS Compliant: Adheres to environmental regulations.

Benefits

  • Improved Power Supply Performance: Smoothing voltage ripple and noise in power supplies.
  • Enhanced Circuit Stability: Provides stable capacitance and ESR over temperature and frequency.
  • Reduced Power Losses: Minimizes power losses and improves circuit efficiency.
  • Reliable Operation: Designed for reliable operation in a variety of environmental conditions.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details

The TCTP1A476M8R has a capacitance value of 47 μF. Its other electrical characteristics, such as voltage rating and ESR, vary depending on the specific operating conditions and should be consulted in the device datasheet. Tantalum capacitors are polarized, and proper polarity must be observed during circuit assembly. They are typically used in conjunction with other passive components, such as resistors and inductors.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess