EN
  • EN
  • DE

UMH10

Part No UMH10
Manufacturer Rohm Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT363
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 728128-UMH10
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UMH10 CAD Model

Description

The UMH10 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for a wide range of switching and amplification applications. This transistor comes in a compact SOT-323 package, making it suitable for space-constrained designs. Its versatility allows for use in various consumer, industrial, and automotive electronic devices.

Applications

  • General Purpose Amplification: Used as a small signal amplifier in various electronic circuits.
  • Switching Circuits: Suitable for switching applications where a small to medium current needs to be controlled.
  • Load Switches: Efficiently switches loads in battery-powered devices, conserving energy.
  • Digital Circuits: Utilized in logic gates and other digital circuits as a switching element.
  • Signal Amplification in Audio Circuits: Amplifies weak audio signals in preamplifiers and other audio stages.

Features

  • NPN Transistor: Common NPN configuration for versatile circuit designs.
  • Small Signal Transistor: Optimized for small signal amplification and switching.
  • SOT-323 Package: Compact surface-mount package for high-density circuit boards.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • High Current Gain (hFE): Offers significant current amplification for sensitive control.

Benefits

  • Compact Design: Reduces board space requirements with its small SOT-323 package.
  • Efficient Switching: Low saturation voltage ensures minimal power loss during switching operations.
  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Reliable Performance: Rohm Semiconductor's manufacturing standards ensure consistent and dependable operation.
  • Simplified Circuit Design: Easy integration into existing and new circuit designs.

Additional Details

The UMH10's key electrical parameters include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation. The DC current gain (hFE) is an important factor in determining the amplification capabilities of the transistor. It is essential to consult the Rohm Semiconductor datasheet for precise specifications and application guidelines. This ensures proper biasing and operation within the recommended limits to achieve optimal performance and prevent damage to the transistor. Additionally, consider thermal management and derating factors when operating the transistor near its maximum ratings. The UMH10 is a cost-effective and reliable solution for various small signal amplification and switching needs in modern electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330,300 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess