Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 387921-UMS1NTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMS1NTL CAD Model

Description

The UMS1NTL is an electronic component manufactured by Rohm Semiconductor.

  • Supply and Demand Status: Balanced
  • Product Type: Schottky barrier diode
  • Application: Used in rectification circuits
  • Maximum Voltage Rating: 30V
  • Maximum Current Rating: 1A
  • Features: Low forward voltage drop and fast recovery time, ideal for use in high-frequency circuits.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U4226B-MFSG3
Atmel
Need more? Email Us
ECAD model for U665B
Toshiba Semiconductor and Storage
Lowest to $65.6438
ECAD model for U10JL2C48A(MDN-M,Q)
Atmel
Need more? Email Us
ECAD model for U2894B-AFSG3
Atmel
Need more? Email Us
ECAD model for U2501B
Atmel
Need more? Email Us
ECAD model for U4290B-BTL
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Toshiba Semiconductor and Storage
Lowest to $9.9969
ECAD model for U1100
Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention