EN
  • EN
  • DE

VMNZC6.8CST2RA

Part No VMNZC6.8CST2RA
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103944-VMNZC6.8CST2RA
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VMNZC6.8CST2RA CAD Model

Description

The VMNZC6.8CST2RA is a Zener diode manufactured by Rohm Semiconductor. It's a surface-mount device designed to provide precise voltage regulation and transient voltage suppression in various electronic circuits. Its compact size and reliable performance make it suitable for a wide range of applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in circuits, protecting sensitive components.
  • Transient Voltage Suppression: Protects circuits from voltage spikes and surges, such as those caused by electrostatic discharge (ESD) or inductive switching.
  • Overvoltage Protection: Limits the voltage across a circuit to a safe level, preventing damage to components.
  • Clipping Circuits: Used to clip or limit the amplitude of a signal.
  • Automotive Electronics: Employed in automotive systems for voltage regulation and transient protection.

Features:

  • Zener Voltage: Precisely regulated Zener voltage of 6.8V.
  • Surface Mount Package: Compact surface-mount package (typically SOD-323 or similar) for efficient PCB assembly.
  • Low Leakage Current: Minimal leakage current ensures efficient operation and minimal power loss.
  • High Surge Current Capability: Ability to withstand high surge currents without damage.
  • RoHS Compliant: Complies with RoHS environmental standards, restricting the use of hazardous substances.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference for sensitive circuits.
  • Effective Transient Protection: Protects circuits from damaging voltage spikes and surges.
  • Compact Size: Small surface-mount package saves space on the PCB.
  • High Reliability: Rohm Semiconductor's quality ensures reliable and consistent performance.
  • Easy to Implement: Simple to integrate into circuit designs.

Technical Specifications:

  • Zener Voltage (Vz): 6.8V ±5% (typically at a specified test current).
  • Power Dissipation (Pd): Typically around 200mW - 500mW (check datasheet for exact value).
  • Reverse Leakage Current (Ir): Typically less than 1µA (at a specified reverse voltage).
  • Operating Temperature Range: Typically -55°C to +150°C.
  • Package: SOD-323 or equivalent surface-mount package.

Refer to the Rohm Semiconductor datasheet for VMNZC6.8CST2RA for the most accurate and detailed specifications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,740+ $0.0288 $50.1120
3,705+ $0.0270 $100.0350
5,770+ $0.0260 $150.0200
8,265+ $0.0242 $200.0130
10,730+ $0.0233 $250.0090
13,395+ $0.0224 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,940 pieces
MOQ: 1740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess