The 0402WGF1690TCE is a thick film chip resistor manufactured by Royal Ohm. This surface mount resistor is designed for general purpose applications in electronic circuits. Its small size and stable performance make it suitable for use in a wide range of devices, including consumer electronics, industrial equipment, and telecommunications systems.
Applications:
- Current Limiting
- Voltage Division
- Pull-up/Pull-down Resistors
- Termination Resistors
- Filtering Circuits
Features:
- Surface Mount Design (SMD)
- Thick Film Construction
- Small Form Factor (0402 Size)
- High Stability
- RoHS Compliant
Benefits:
- Provides precise resistance value for accurate circuit operation.
- Enables compact circuit designs due to its small size.
- Ensures reliable performance over a wide temperature range.
- Facilitates automated assembly, reducing manufacturing costs.
- Meets environmental regulations by being RoHS compliant.
Additional Details:
The resistance value of the 0402WGF1690TCE is 169 ohms. The tolerance is typically ±1%, indicating high precision. The power rating is generally 1/16W (0.0625W). The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C, ensuring stable performance across temperature variations. The operating temperature range is usually from -55°C to +155°C. The 0402 package size is 0.04 inches long by 0.02 inches wide. These resistors are commonly used in smartphones, tablets, and other portable electronic devices. They are also suitable for use in LED lighting and automotive applications. The resistor’s construction ensures good solderability and resistance to environmental factors.