The 0805W8F4532T5E is a chip resistor manufactured by Royal Ohm. It is a surface mount device (SMD) resistor, designed for various electronic circuit applications requiring precise resistance.
Applications
- Consumer Electronics
- Automotive Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
Features
- Surface Mount Device (SMD)
- 0805 Case Size
- 45.3 kΩ Resistance
- 1% Tolerance
- Thin Film Technology
Benefits
- Suitable for a wide range of electronic devices and applications.
- Compact size allows for high-density circuit board designs.
- Provides precise resistance value for accurate circuit operation.
- Ensures consistent performance across varying operating conditions.
- Offers stable and reliable operation.
Additional Details
The 0805W8F4532T5E is a standard 0805 size chip resistor, making it compatible with automated assembly processes. The 45.3 kΩ resistance value is specified with a tight tolerance of 1%, ensuring accurate circuit performance. Thin film technology provides excellent stability and reliability. The 'W' in the part number typically indicates the power rating, which is generally 0.125W for 0805 size resistors. Detailed specifications, including temperature coefficient of resistance (TCR), voltage rating, and operating temperature range, can be found in the Royal Ohm datasheet. Proper soldering techniques and reflow profiles are crucial for reliable mounting and long-term performance. This resistor is suitable for general-purpose applications requiring a precise and stable resistance value in a compact form factor.