Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Aluminum
Capacitance Range 3300µF ~ 47000µF
Mounting Type Through Hole
Voltage - Rated 25 ~ 100V
Tolerance ±20%
Applications General Purpose
Quantity 42 Pieces (Assorted Per Value)
Packages Included Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian 1189-SNAPKIT1 CAD Model

Description

NULL

You May Also Be Interested in

Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us
ECAD model for S603DS
Cornell Dubilier Knowles
CAP KIT ALUM 10UF-2200UF 188PCS
Need more? Email Us
ECAD model for AFK-KIT2
Kemet
CAP KIT CERAMIC 10PF-10UF 1500PC
Need more? Email Us
ECAD model for CER ENG KIT 29
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us
ECAD model for S603TS
Cornell Dubilier Knowles
CAP KIT MICA 1PF-1000PF 50PCS
Need more? Email Us
ECAD model for MCF100VKIT4
Vishay
CAP KIT CERAMIC 56PF-470PF 210PC
Need more? Email Us
ECAD model for VJ0603HIFRQ2KIT
Vishay
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us
ECAD model for VJ0505QUARF2KIT
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 55PCS
Need more? Email Us
ECAD model for MCF500VKIT5
Kemet
CAP KIT TANT 10UF-680UF 140PCS
Need more? Email Us
ECAD model for TAN ENG KIT 22

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention