EN
  • EN
  • DE

25YXF100M6.3X11

Part No 25YXF100M6.3X11
Manufacturer Rubycon
Catalog Aluminum Capacitors
Description Electro Cap 100UF 25V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 µF
Mounting SMD (SMT)
Case / Package Radial
Diameter 6.3 mm
Dielectric Material Aluminium
ESR (Equivalent Series Resistance) 900 mΩ
Height 11 mm
Lead Diameter 500 µm
Lead Free Yes
Lead Pitch 2.5 mm
Leakage Current 3 µA
Life (Hours) 5000 hours
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 2
Packaging Bulk
Radiation Hardening No
Ripple Current 250 mA
RoHS Compliant
Termination Through Hole
Tolerance 20 %
Voltage 25 V
Voltage Rating (DC) 25 V
Win Source Part Number 1036184-25YXF100M6.3X11
Categories Aluminum Capacitors
Manufacturer Rubycon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25YXF100M6.3X11 CAD Model

Description

The Rubycon capacitor has a capacitance of 100μF and a voltage rating of 25V DC.

  • Capacitance: 100μF
  • Voltage Rating: 25V DC
  • Tolerance: 20%
  • ESR (Equivalent Series Resistance): 900 mΩ
  • Ripple Current: 250mA
  • Leakage Current: 3μA
  • Type: Radial
  • Diameter: 6.3mm
  • Height: 11mm
  • Application: Aluminum capacitor
  • Lifespan: 5000 hours
  • RoHS: Compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess