EN
  • EN
  • DE

35YXF100MFFC8X11.5

Part No 35YXF100MFFC8X11.5
Manufacturer Rubycon
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111253-35YXF100MFFC8X11.5
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 35YXF100MFFC8X11.5 CAD Model

Description

The 35YXF100MFFC8X11.5 is an aluminum electrolytic capacitor manufactured by Rubycon. It is designed for general-purpose applications requiring a combination of capacitance and voltage rating in a compact size. The 'YXF' series is known for its long life and high reliability.

Applications:

  • Power Supply Filtering
  • Bypass Capacitors
  • Smoothing Capacitors
  • General Purpose Electronic Circuits
  • Audio Equipment

Features:

  • Aluminum Electrolytic Capacitor
  • 100 µF Capacitance
  • 35 V Voltage Rating
  • YXF Series (Long Life, High Reliability)
  • Radial Lead Type

Benefits:

  • Effective ripple current filtering
  • Stable performance over time
  • Compact size for space-constrained applications
  • Long operational lifespan
  • Cost-effective solution for general-purpose applications

Additional Details:

The 35YXF100MFFC8X11.5 has a capacitance of 100 µF and a voltage rating of 35 V. The '8x11.5' refers to the approximate dimensions of the capacitor (diameter x height in mm). Aluminum electrolytic capacitors have a polarized construction, meaning they must be connected with the correct polarity in the circuit. Reversing the polarity can cause damage to the capacitor. It's important to consult the Rubycon datasheet for detailed specifications, including the ripple current rating, ESR (equivalent series resistance), and operating temperature range. The ripple current rating indicates the maximum alternating current that the capacitor can handle without overheating. The ESR affects the capacitor's ability to filter high-frequency noise. The operating temperature range specifies the range of temperatures within which the capacitor can operate reliably. The capacitor is typically used in power supplies and other circuits where filtering of DC voltage is required. The long life and high reliability of the YXF series make it suitable for applications where long-term performance is critical.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Contact for details
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1087 $50.0020
1,125+ $0.0892 $100.3500
1,740+ $0.0864 $150.3360
2,395+ $0.0836 $200.2220
3,095+ $0.0808 $250.0760
4,140+ $0.0725 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess