Products specifications Report Issue?

Categories Capacitors
Manufacturer Rubycon
Packaging Bulk
Status Active
Capacitance 10F
Tolerance ±20%
Voltage Rating 2.5V
ESR 200 mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination Through Hole
Mounting Through Hole
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 1.457" (37.00mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 216770-MB10M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB10M CAD Model

Description

The Rubycon MB10M is a 10F capacitor with a voltage rating of 2.5V.

  • Voltage Rating: 2.5V
  • Height Seated: 1.457" (37.00mm)
  • Mounting Type: Through Hole
  • Capacitance Tolerance: ±20%
  • Lead Spacing: 0.197" (5.00mm)
  • Product Category: Capacitors
  • Status: Active
  • Operating Temperature: -25°C to 70°C
  • Part Usage: Common
  • Supply and Demand Status: Balanced

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for FC0H474ZFTBR32
Eaton Bussmann
CAP 15F -10% +30% 2.7V T/H
Lowest to $5.8471
ECAD model for HV1325-2R7156-R
Kemet
Super Capacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $6.1651
ECAD model for FYD0H105ZF
Kemet
CAP 220MF -20% +80% 3.5V T/H
Need more? Email Us
ECAD model for FM0V224ZF
Elna America
CAP 100MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for DXJ-5R5H104U
AVX Corp/Kyocera Corp
CAP 70MF -20% +80% 3.6V SMD
Need more? Email Us
ECAD model for BZ013A703ZSB
Elna America
CAP 1F -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for DH-5R5D105T
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.1957
ECAD model for FT0H474ZF
Maxwell Technologies Inc.
CAP 3F -10% +20% 2.7V T/H
Lowest to $3.7657
ECAD model for ESHSR-0003C0-002R7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3,230+ $0.0155 $50.0650
7,875+ $0.0127 $100.0125
12,200+ $0.0123 $150.0600
16,810+ $0.0119 $200.0390
21,740+ $0.0115 $250.0100
29,130+ $0.0103 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,700 pieces
MOQ: 3230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention