EN
  • EN
  • DE

RU30120S

Part No RU30120S
Manufacturer Ruichips Semiconductor Co., Ltd
Description N-Channel Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ruichips Semiconductor Co., Ltd
Win Source Part Number 1244536-RU30120S
Manufacturer Homepage www.ruichips.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RU30120S CAD Model

Description

The RU30120S is a Schottky Barrier Diode produced by Ruichips Semiconductor Co., Ltd. This diode is specifically designed for high-efficiency rectification and fast switching applications. Schottky diodes, known for their low forward voltage drop and rapid reverse recovery, are commonly used in power supplies, DC-DC converters, and other circuits where minimizing power loss is crucial.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection circuits

Features

  • Low forward voltage drop to minimize power loss
  • Fast switching speed for high-frequency operation
  • High surge current capability for robust performance
  • High reliability and stability
  • RoHS compliant and lead-free

Benefits

  • Increased efficiency in power conversion
  • Reduced heat generation
  • Improved system performance due to faster switching
  • Enhanced reliability and longevity of electronic devices
  • Environmentally friendly design

Additional Details

The RU30120S typically features a forward current rating of 30A and a repetitive peak reverse voltage of 120V. It is commonly available in packages such as TO-220 and other similar through-hole packages, which facilitate effective heat dissipation. The low forward voltage drop ensures minimal power dissipation, thereby enhancing the overall efficiency of power supply and converter designs. The fast switching speed enables operation at higher frequencies, leading to smaller and more cost-effective component designs. Effective thermal management is crucial for ensuring reliable performance, especially at higher current levels.

Before integrating the RU30120S into any application, it is essential to consult the manufacturer's datasheet for comprehensive specifications, including maximum reverse leakage current, operating temperature range, and precise package dimensions. The device is engineered to deliver dependable performance within its specified operating parameters.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess