The SMD1206P020TF is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by Ruilongyuan Electronics Co., Ltd. This device is designed to protect electronic circuits from overcurrent conditions by increasing its resistance dramatically when a fault current occurs.
Applications
- USB port protection
- Power supplies
- Battery packs
- Game consoles
- General electronic devices
Features
- Small size: 1206 (3.2mm x 1.6mm)
- Surface mount device (SMD)
- Resettable fuse
- Fast trip time
- Low resistance
- RoHS compliant
Benefits
- Protection against overcurrent conditions, preventing damage to sensitive electronic components.
- Resettable functionality, eliminating the need for manual replacement after a fault.
- Compact size, saving valuable board space.
- Fast response time, quickly limiting fault currents.
- Compliance with environmental regulations.
Additional Details
The SMD1206P020TF has a hold current of 0.2A. Its trip current and trip time depend on the magnitude of the overcurrent condition. The device will switch to a high-resistance state when the current exceeds the trip current. Once the fault is cleared and power is removed, the device will cool down and reset to its low-resistance state. The operating temperature range is typically between -40°C to +85°C. This resettable fuse is commonly used to protect USB ports, power supplies, and other electronic circuits from damage due to overcurrent events. It is packaged on tape and reel for automated assembly.
The use of the SMD1206P020TF protects electronic devices from damage due to electrical surges or short circuits. Its resettable feature makes it preferable to standard fuses in many applications. The low resistance helps minimize power loss during normal operation, and it provides overcurrent protection in a small, easy-to-install package.