EN
  • EN
  • DE

SMD1812P010TF

Part No SMD1812P010TF
Manufacturer Ruilongyuan Electronics Co.,Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115985-SMD1812P010TF
Categories Custom Parts
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1812P010TF CAD Model

Description

The SMD1812P010TF is a PPTC (Polymeric Positive Temperature Coefficient) resettable fuse manufactured by Ruilongyuan Electronics Co., Ltd. This device is designed to protect electronic circuits from overcurrent faults. When an overcurrent condition occurs, the resistance of the PPTC increases dramatically, limiting the current flow and protecting the downstream components. Once the fault is cleared and power is removed, the PPTC cools down and resets to its low-resistance state, allowing normal operation to resume.

Applications:

  • USB Ports: Overcurrent protection for USB ports in computers, laptops, and peripherals.
  • Power Supplies: Protection against short circuits and overloads in power supply circuits.
  • Battery Packs: Safeguarding battery packs in portable devices like smartphones, tablets, and power banks.
  • Automotive Electronics: Current limiting in automotive control systems and electronic modules.
  • Industrial Equipment: Protecting sensitive electronic components in industrial control systems.

Features:

  • Resettable: Automatically resets after the overcurrent fault is removed.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly processes.
  • Compact Size: 1812 package size offers a balance between performance and board space.
  • Fast Trip Time: Quickly responds to overcurrent conditions to minimize damage.
  • Low Resistance: Minimal impact on circuit performance during normal operation.

Benefits:

  • Circuit Protection: Prevents damage to sensitive electronic components from overcurrent faults.
  • Reduced Downtime: Automatically resets, minimizing downtime and maintenance costs.
  • Improved Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Cost-Effective: Provides a reusable overcurrent protection solution, reducing the need for replacement fuses.
  • Simplified Design: Easy to incorporate into circuit designs, simplifying the protection scheme.

Additional Details:

The SMD1812P010TF has a hold current (Ihold) of 0.1A and a trip current (Itrip) of a specified value above the hold current. The 1812 package size is a standard dimension for surface mount components, allowing for easy integration into existing PCB layouts. This PPTC resettable fuse provides robust and reliable overcurrent protection for a wide range of electronic applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1475 $50.1500
830+ $0.1210 $100.4300
1,280+ $0.1172 $150.0160
1,765+ $0.1135 $200.3275
2,280+ $0.1097 $250.1160
3,055+ $0.0983 $300.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,068 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess