EN
  • EN
  • DE

BCK32-5/8''-12MM-A

Part No BCK32-5/8''-12MM-A
Manufacturer Ruland Manufacturing
Catalog Custom Parts (B - D)
Description Bellows Coupling, Clamp Style with Keyways, 0.625" X 12mm Bores, 2.000" OD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218621-BCK32-5/8''-12MM-A
Categories Custom Parts
Manufacturer Ruland Manufacturing
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCK32-5/8''-12MM-A CAD Model

Description

The Ruland Manufacturing BCK32-5/8''-12MM-A is a rigid coupling designed to connect two shafts with a 5/8" bore and a 12mm bore, respectively. This coupling offers a precise and robust connection, ideal for applications where minimal misalignment and high torque transmission are essential.

Applications:

  • Servo motor connections: Connecting servo motors to lead screws or other driven components in automation systems.
  • Encoder connections: Linking encoders to rotating shafts for precise position feedback in motion control applications.
  • Stepper motor drives: Connecting stepper motors to gearboxes or other mechanical components requiring precise angular positioning.
  • Power transmission systems: Joining shafts in light to medium duty power transmission applications, such as in packaging machinery or conveyor systems.
  • Robotics: Connecting various components within robotic arms or platforms, ensuring accurate and reliable motion.

Features:

  • Rigid design: Provides zero backlash and high torsional stiffness for accurate power transmission.
  • Two-piece clamp style: Allows for easy installation and disassembly without damaging the shafts.
  • Bore sizes: Accommodates a 5/8" shaft on one side and a 12mm shaft on the other.
  • Aluminum construction: Offers a lightweight and corrosion-resistant design.
  • Precision honed bores: Ensures a precise fit and optimal contact with the shafts.

Benefits:

  • Precise motion control: Eliminates backlash, allowing for accurate and repeatable positioning.
  • Easy installation: Clamp style design simplifies installation and reduces downtime.
  • High torque capacity: Provides a strong and reliable connection for demanding applications.
  • Corrosion resistance: Aluminum construction ensures long-term durability in various environments.
  • Reduced wear and tear: Precise fit minimizes vibration and stress on connected components.

Additional Details:

The BCK32-5/8''-12MM-A is typically manufactured from high-grade aluminum. Specific torque ratings, dimensions, and clamping forces can be found in the product datasheet. Proper tightening of the clamping screws is crucial for optimal performance. It's important to consider shaft tolerances and surface finish to ensure a secure and accurate connection. Stainless steel versions may also be available for increased corrosion resistance in harsh environments.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Comchip Technology
Lowest to $0.0497
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1571
ACX
Lowest to $0.1305
AVX Corp/Kyocera Corp
Lowest to $0.0335

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess