EN
  • EN
  • DE

MSPX-25-25-F

Part No MSPX-25-25-F
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 25MMX25MM STEEL RIGID COUPLING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Rigid Coupling
Specifications 1.772" (45.00mm) Outer Diameter x 2.953" (75.00mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1137178-MSPX-25-25-F
Ultra Librarian 3D Model Ultra Librarian MSPX-25-25-F CAD Model

Description

The Rigid Coupling is a hardware accessory used in structural and motion applications.

  • Application: Structural and Motion
  • Manufacturer: Ruland Manufacturing
  • Outer Diameter: 1.772" (45.00mm)
  • Length: 2.953" (75.00mm)
  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS: 8483.60.8000
  • Product Status: Active

You May Also Be Interested in

Elesa USA Corporation
MSM-F, CLAMPS FOR CONNECTING PLA
Need more? Email Us
Pololu Corporation
RED ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us
Ruland Manufacturing
5/8"X1/2" STEEL RIGID COUPLING
Need more? Email Us
SparkFun Electronics
ALUMINUM CHANNEL 18"
Need more? Email Us
Pololu Corporation
BLACK ROMI CHASSIS CASTER KIT
Lowest to $0.4681
Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Ruland Manufacturing
3MMX3MM ALUMINUM BEAM CPLNG
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess