EN
  • EN
  • DE

C2520C-R56J

Part No C2520C-R56J
Manufacturer Sagami
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050747-C2520C-R56J
Categories OEM Parts(C-E)
Manufacturer Sagami
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2520C-R56J CAD Model

Description

The C2520C-R56J is a chip inductor manufactured by Sagami. This inductor is designed for high-frequency applications and is commonly used in various electronic circuits for filtering, tuning, and impedance matching. Its compact size and excellent electrical characteristics make it suitable for a wide range of applications in telecommunications, consumer electronics, and industrial equipment.

Applications

  • RF Circuits: Used in radio frequency (RF) circuits for filtering and impedance matching.
  • Mobile Communications: Employed in mobile phones and other wireless devices for signal conditioning.
  • Wireless LAN (WLAN): Utilized in WLAN devices for filtering and impedance matching in the RF front-end.
  • Bluetooth Devices: Integrated in Bluetooth modules for signal conditioning and noise reduction.
  • GPS Receivers: Used in GPS receivers for filtering and impedance matching of RF signals.

Features

  • Small Size: The compact size of the C2520C-R56J allows for high-density mounting on PCBs.
  • High Self-Resonant Frequency (SRF): Offers a high SRF, ensuring stable performance at high frequencies.
  • Excellent Q-Factor: Provides a high Q-factor, minimizing losses and improving signal integrity.
  • Tight Tolerance: Manufactured with tight tolerance to ensure consistent electrical characteristics.
  • Surface Mount Technology (SMT): Designed for SMT, enabling automated assembly and reducing manufacturing costs.

Benefits

  • Improved Signal Integrity: High Q-factor and tight tolerance contribute to improved signal integrity in RF circuits.
  • Reduced Noise: Effective filtering capabilities reduce noise and interference in electronic devices.
  • Compact Design: Small size allows for space-saving designs in portable and handheld devices.
  • Enhanced Performance: High SRF ensures stable performance at high frequencies, enhancing overall system performance.
  • Cost-Effective: SMT design reduces manufacturing costs and improves production efficiency.

Additional Details

The C2520C-R56J is typically available in a 2520 (2.5mm x 2.0mm) package. Its key electrical characteristics include an inductance value of 0.56µH, a typical Q-factor of around 30-50 (depending on the test frequency), and a self-resonant frequency (SRF) in the range of several hundred MHz. The operating temperature range is generally from -40°C to +85°C. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines.

When using the C2520C-R56J, it is important to consider the appropriate soldering techniques and handling procedures to ensure reliable connection and prevent damage to the component. Proper PCB layout and grounding are also crucial to minimize parasitic effects and optimize performance in high-frequency circuits. This inductor is designed to provide reliable performance in various wireless communication and RF applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess