EN
  • EN
  • DE

AMT112Q-V

Part No AMT112Q-V
Manufacturer Same Sky
Catalog Industrial Sensors
Description ENCODER INC QUAD VERT CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Encoder Type Incremental
Output Type Quadrature Line Driver with Index (Incremental)
Pulses per Revolution Programmable
Voltage - Supply 5V
Actuator Type 2mm ~ 8mm Open Center
Detent No
Built in Switch No
Mounting Type Chassis Mount, Motors
Orientation Vertical
Termination Style Connector
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599111-AMT112Q-V
Ultra Librarian 3D Model Ultra Librarian AMT112Q-V CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD CABLE LEADS
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPT QUAD VERT CABLE LEAD
Need more? Email Us
Same Sky
ENCODER INC QUAD VERT CONN
Need more? Email Us
Same Sky
ENCODER INC VOLTAGE VERT CONN
Need more? Email Us
Grayhill Inc.
ENCODER INC MAGNETIC VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Lowest to $44.7752
Same Sky
ENCODER INC VOLTAGE R/A CONN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess