EN
  • EN
  • DE
  • IT

DS04-254-1-01BK-SMT

Part No DS04-254-1-01BK-SMT
Manufacturer Same Sky
Catalog Switches
Description SWITCH SLIDE DIP SPST 0.025A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category SwitchesDIP Switches
Manufacturer Same Sky (Formerly CUI Devices)
Series DS04-254-SMT
Packaging Tube
Part Status Active
Circuit SPST
Number of Positions 1
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.189" (4.80mm)
Mounting Type Surface Mount
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Operating Temperature -40°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT)
Length 0.139" (3.54mm)
Electrical Life 2,000 Cycles
Base Product Number DS04-254
Ultra Librarian 3D Model Ultra Librarian DS04-254-1-01BK-SMT CAD Model

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2673
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $1.4662
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.5821
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1779
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.1753
Omron
SWITCH DETECT SPST-NO 0.001A 5V
Lowest to $1.6363
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Lowest to $2.3455
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $1.3636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0348 $51.7400
120+ $0.8491 $101.8920
185+ $0.8225 $152.1625
255+ $0.7960 $202.9800
325+ $0.7695 $250.0875
435+ $0.6899 $300.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess