Products specifications

Technology Magnetic
Type General Purpose
Frequency Range 300 Hz ~ 20 kHz
Frequency - Self Resonant 300Hz
Impedance 8 Ohms
Efficiency - dBA 90.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 2 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Alnico (AlNiCo)
Termination Solder Eyelet(s)
Size / Dimension 3.032" Dia (77.00mm)
Height - Seated (Max) 1.024\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1547275-GA0771M
Ultra Librarian 3D Model Ultra Librarian GA0771M CAD Model

You May Also Be Interested in

Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for GD-31318-000
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 87DB / Speakers Neodymium Iron Boron 1700±20%Hz 0.5W 87±3dBA 8Ohm Round Pin
Need more? Email Us
ECAD model for AST-01508MR-R
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for EC-26675-A33
CUI Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / Speakers 1200Hz 0.5W 86dBA 8Ohm Round Solder Pad
Need more? Email Us
ECAD model for CDM-10008
Mallory Sonalert Products Inc.
SPEAKER 8OHM 250MW TOP PORT
Lowest to $8.8873
ECAD model for MSS300R
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / 10mm Diameter Speaker with Neodymium Magnet for 86dB Sensitivity
Lowest to $3.3784
ECAD model for AS01008MR-2-R
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
ECAD model for AS5008M-32
Same Sky
SPEAKER 8OHM 2W TOP PORT 86DB
Need more? Email Us
ECAD model for CMS0321KLX
Knowles
SPEAKR 144.4OHM 10MW TOP 100DB
Need more? Email Us
ECAD model for GD30-31527-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention