Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 8 A
Current - Collector Pulsed (Icm) 16 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 4A
Power - Max 23 W
Switching Energy 40µJ (on), 136µJ (off)
Input Type Standard
Gate Charge 15.2 nC
Td (on/off) @ 25°C 12ns/86ns
Test Condition 400V, 4A, 47Ohm, 15V
Reverse Recovery Time (trr) 133 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF4
Other Names 497-16965
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277359-STGF4M65DF2
Ultra Librarian 3D Model Ultra Librarian STGF4M65DF2 CAD Model

Description

The STGF4M65DF2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to deliver high efficiency and robust performance for a wide range of power applications. This IGBT is part of the STPOWER™ family, which is renowned for its superior power handling capabilities and reliability.

Key Features

  • High Voltage Capability: The STGF4M65DF2 is rated for a maximum collector-emitter voltage of 650V, making it suitable for high voltage applications that require efficient power conversion and control.
  • Low On-State Voltage: With a low V<sub>CE(sat) of typically 1.55 V at I<sub>C = 4 A, this IGBT ensures reduced conduction losses and improved overall efficiency.
  • High Current Rating: It can handle continuous collector currents up to 4 A, with peak current handling capability significantly higher, ensuring suitability for heavy-load conditions.
  • Fast Switching Speed: The device offers fast switching characteristics, which is crucial for reducing switching losses and enhancing performance in high-frequency operations.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery anti-parallel diode, which provides additional protection against reverse voltage transients and reduces component count in circuit designs.

Applications

The STGF4M65DF2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Inverter Systems
  • Inductive Heating and Welding Equipment

Quality and Reliability

STMicroelectronics ensures that the STGF4M65DF2 meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes, guaranteeing performance even under harsh conditions. It is also designed to offer excellent ruggedness and thermal performance, which is essential for maintaining longevity and stability in power electronic systems.

With its combination of high voltage capability, low on-state voltage, fast switching, and a co-packaged diode, the STGF4M65DF2 is an ideal choice for designers looking to optimize their power electronic systems for efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7803 $57.8030
24+ $4.7428 $113.8272
37+ $4.5946 $170.0002
51+ $4.4464 $226.7664
66+ $4.2981 $283.6746
88+ $3.8536 $339.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention