EN
  • EN
  • DE

SM8303ADJSA

Part No SM8303ADJSA
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 327259-SM8303ADJSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8303ADJSA CAD Model

Description

The SM8303ADJSA is a voltage regulator IC manufactured by SamHop. It's designed to provide a stable and adjustable output voltage from a higher input voltage. This makes it suitable for a variety of applications requiring precise power management.

Applications:

  • Power supplies for consumer electronics: Used in devices like set-top boxes, DVD players, and audio equipment to regulate voltage for different components.
  • Industrial control systems: Provides stable power for sensitive control circuitry in industrial automation equipment.
  • Battery-powered devices: Efficiently regulates voltage in portable devices such as handheld instruments and wireless sensors.
  • LED lighting applications: Can be used to provide constant current or voltage for LED drivers, ensuring consistent brightness and lifespan.
  • Embedded systems: Suitable for powering microcontrollers and other digital components in embedded applications.

Features:

  • Adjustable output voltage: Allows for flexible configuration to meet specific voltage requirements.
  • High efficiency: Minimizes power loss and heat generation, improving overall system performance.
  • Overcurrent protection: Protects the regulator and downstream components from damage due to excessive current draw.
  • Overvoltage protection: Prevents damage from input voltage spikes.
  • Thermal shutdown: Automatically shuts down the regulator if the temperature exceeds a safe limit.
  • Short circuit protection: Safeguards the regulator and load from short circuit conditions.

Benefits:

  • Stable and reliable power: Ensures consistent performance of connected devices.
  • Protection against damage: Built-in protection features enhance system reliability and prevent failures.
  • Improved energy efficiency: Reduces power consumption and extends battery life in portable devices.
  • Flexible configuration: Adjustable output voltage allows for use in a wide range of applications.
  • Reduced component count: Integration of protection features simplifies circuit design and reduces the need for external components.

Additional Details:

Detailed specifications, such as the input voltage range, output voltage range, maximum output current, and switching frequency, can be found in the SM8303ADJSA datasheet provided by SamHop. The package type and operating temperature range are also critical specifications for selecting the appropriate component. Consult the datasheet for recommended external components like capacitors and inductors to ensure optimal performance and stability.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess