EN
  • EN
  • DE

CIC31P500NE

Part No CIC31P500NE
Manufacturer Samsung
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 50 OHM 1206 1LN / 50 Ohms @ 100 MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 25mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Manufacturer Samsung Electro-Mechanics
Packaging Reel - TR
Product Status Obsolete
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 50 Ohms @ 100 MHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 25mOhm
Temperature Range - Operating -55°C ~ 125°C
Case / Package 1206 (3216 Metric)
Mounting Surface Mount
Height (Max) 0.051" (1.30mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Standard Package 3,000
Win Source Part Number 1328085-CIC31P500NE
Ultra Librarian 3D Model Ultra Librarian CIC31P500NE CAD Model

Description

The CIC31P500NE is a ferrite bead from Samsung, designed for noise suppression in electronic circuits. It's a passive component used to filter high-frequency noise and prevent electromagnetic interference (EMI).

Applications:

  • Noise suppression in power lines
  • Signal line filtering
  • EMI suppression in electronic devices
  • Decoupling in digital circuits
  • Filtering in automotive electronics

Features:

  • High impedance at high frequencies: Provides effective noise suppression.
  • Low DC resistance: Minimizes power loss.
  • Compact size: Allows for easy integration into various circuit designs.
  • Surface mount design: Suitable for automated assembly.
  • Excellent solderability: Ensures reliable connection to the PCB.

Benefits:

  • Reduced EMI: Helps electronic devices meet regulatory compliance standards.
  • Improved signal integrity: Minimizes noise and distortion in signal lines.
  • Enhanced system reliability: Protects sensitive components from noise-related damage.
  • Simplified circuit design: Provides a simple and effective noise filtering solution.
  • Cost-effective noise suppression: Offers a competitive solution for EMI management.

Additional Details:

Ferrite beads like the CIC31P500NE are characterized by their impedance versus frequency. The impedance is low at low frequencies and increases significantly at higher frequencies, effectively blocking high-frequency noise. The specific impedance characteristics and physical dimensions can be found in the manufacturer's datasheet. They are often used in conjunction with capacitors to create a low-pass filter, further enhancing noise suppression performance. This particular ferrite bead is commonly used in various electronic applications, including consumer electronics, industrial equipment, and automotive systems, where EMI suppression is critical for reliable operation.

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 31 OHM 1210 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 163 OHM AXIAL 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437
TDK Corporation
FERRITE BEAD 10 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 80 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 56 OHM 0402 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
Kemet
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess