EN
  • EN
  • DE

CL10A106KB8NNNC

Part No CL10A106KB8NNNC
Manufacturer Samsung
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Mounting SMD (SMT)
Case / Package 0603
Dielectric X5R
Voltage Rating (DC) 50 V
Win Source Part Number 1052165-CL10A106KB8NNNC
Categories Ceramic Capacitors
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL10A106KB8NNNC CAD Model

Description

The CL10A106KB8NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.

Applications

  • Bypass capacitors in digital circuits.
  • Decoupling capacitors in power supplies.
  • Filtering in analog circuits.
  • Timing circuits.

Features

  • Multilayer Ceramic Construction: Ensures high capacitance in a small size.
  • Stable Capacitance: Provides consistent performance over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves circuit efficiency.
  • Compact Size: Allows for high-density circuit board layouts.

Benefits

  • Effective Noise Reduction: Filters out unwanted noise in digital and analog circuits.
  • Stable Power Supply: Provides a stable voltage source for sensitive components.
  • Reliable Performance: Ensures consistent operation over a wide range of operating conditions.
  • Space-Saving Design: Enables compact circuit layouts.

Specifications

Typical specifications include:

  • Capacitance: 10 uF
  • Voltage Rating: 16V
  • Tolerance: ±10%
  • Temperature Coefficient: X5R (-55°C to +85°C, ±15%)
  • Case Size: 0603 (1.6mm x 0.8mm)

The CL10A106KB8NNNC is a reliable choice for general-purpose capacitor applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess