EN
  • EN
  • DE

CL21A106KOQNNNF

Part No CL21A106KOQNNNF
Manufacturer Samsung
Catalog Ceramic Capacitors
Description CAP CER 10UF 16V X5R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Samsung Electro-Mechanics
Packaging Tape and Reel
Capacitance 10μF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Style SMT, MLCC
Manufacturer Package 0805
Parts Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Maximum) 0.055" (1.40mm)
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 722971-CL21A106KOQNNNF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CL21A106KOQNNNF CAD Model

Description

The CL21A106KOQNNNF is a multilayer ceramic capacitor (MLCC) from Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and smoothing. This particular capacitor is designed for surface mount technology (SMT), allowing for efficient and automated assembly on printed circuit boards (PCBs).

Applications

  • Bypassing: Used to shunt high-frequency noise to ground in digital circuits.
  • Decoupling: Provides a stable voltage supply to integrated circuits (ICs) by suppressing voltage fluctuations.
  • Filtering: Removes unwanted frequency components from electronic signals.
  • Smoothing: Reduces ripple voltage in power supplies.
  • General-purpose applications: Suitable for a wide range of electronic devices due to its compact size and reliable performance.

Features

  • High Capacitance: Features a capacitance value of 10µF.
  • Voltage Rating: Rated for 16V DC operation.
  • X5R Dielectric: Utilizes an X5R dielectric material, offering stable performance over a wide temperature range (-55°C to +85°C).
  • Compact Size: 0805 (2012 Metric) case size enables high-density circuit designs.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives, ensuring environmental compliance.

Benefits

  • Stable Performance: X5R dielectric ensures minimal capacitance variation with temperature and voltage.
  • High Reliability: Provides dependable operation in demanding applications.
  • Miniaturization: Small size allows for compact and efficient circuit designs.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Assembly: SMT design facilitates automated manufacturing processes.

Additional Details

The CL21A106KOQNNNF capacitor has a tolerance of ±10%. Its termination is made of nickel barrier with tin plating, which enhances solderability and prevents tin whiskers. The operating temperature range is -55°C to +85°C. It is suitable for use in a wide range of applications, including consumer electronics, industrial equipment, and automotive systems. The part is commonly used for decoupling power rails and filtering noise in sensitive circuits. The X5R dielectric ensures that the capacitance value remains relatively stable across the specified temperature range, making it suitable for applications where temperature stability is critical.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess