EN
  • EN
  • DE

CL21A476MQYNYNF

Part No CL21A476MQYNYNF
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820528-CL21A476MQYNYNF
Ultra Librarian 3D Model Ultra Librarian CL21A476MQYNYNF CAD Model

Description

The CL21A476MQYNYNF is a multilayer ceramic capacitor (MLCC) from Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. The CL21 series is known for its compact size and high capacitance value.

Applications

  • Mobile Phones
  • Tablet Computers
  • Laptop Computers
  • Wearable Electronics
  • Power Supplies
  • Consumer Electronics

Features

  • High Capacitance: 47µF
  • Voltage Rating: 25V
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Temperature Coefficient: X5R (-55°C to +85°C, ±15%)
  • RoHS Compliant
  • High Reliability

Benefits

  • Effective Decoupling: Provides a stable power supply by suppressing voltage fluctuations.
  • Noise Filtering: Reduces unwanted noise and interference in electronic circuits.
  • Compact Design: Saves board space in space-constrained applications.
  • Stable Performance: Maintains stable capacitance over a wide temperature range.
  • Long Lifespan: Offers high reliability and long-term stability.

Technical Specifications

The CL21A476MQYNYNF boasts a capacitance of 47 microfarads (µF) with a tolerance of ±20%. Its voltage rating is 25 volts. The X5R temperature coefficient ensures that the capacitance remains relatively stable between -55°C and +85°C. The 0805 case size is a standard size for surface-mount components, allowing for easy integration into automated assembly processes. It is designed for reflow soldering. The component is lead-free and RoHS compliant, ensuring environmental friendliness.

This capacitor is commonly used in power rails of digital circuits for decoupling purposes. The large capacitance value helps to smooth out voltage dips and spikes, preventing malfunctions or damage to sensitive components. Its compact size allows it to be placed close to the IC being decoupled, which minimizes the inductance of the connection and maximizes the effectiveness of the decoupling.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess