EN
  • EN
  • DE

K3KL3L30CM-BGCT

Part No K3KL3L30CM-BGCT
Manufacturer Samsung
Catalog DRAM
Description LPDDR5X-7500 x64 (64Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446875-K3KL3L30CM-BGCT
Manufacturer Samsung
Ultra Librarian 3D Model Ultra Librarian K3KL3L30CM-BGCT CAD Model

Description

Samsung's K3KL3L30CM-BGCT LPDDR5X DRAM module stands at the forefront of memory technology with its LPDDR5X-7500 speed and a 64Gb capacity configured as x64. This advanced module caters to the requirements of next-generation computing devices, offering a substantial leap in performance and energy efficiency compared to prior memory standards. Designed for use in premium smartphones, high-performance laptops, and other cutting-edge electronic devices, the K3KL3L30CM-BGCT ensures that these devices can handle intense multitasking, high-speed data processing, and advanced computing tasks with ease. The LPDDR5X technology imbues this module with faster data transfer rates and lower voltage requirements, thereby enhancing device performance while simultaneously reducing power consumption. Manufactured by Samsung, a pioneer in the semiconductor industry, this DRAM module not only provides a significant boost in device functionality but also supports the ongoing evolution towards more compact, power-efficient, and high-speed electronic devices.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $30.8873
AP Memory
DRAM IoT RAM 64Mb OPI (x8) DDR 200MHz, 1.8V, Ind. Temp., BGA24
Lowest to $4.3014
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $30.8873
ISSI, Integrated Silicon Solution Inc
IS43TR16128D-125KBL-TR ISSI DRAM 2G, 1.5V, DDR3, 128Mx16, 1600MT/s @ 11-11-11, 96 ball BGA (9mm x13mm) RoHS, T&R datasheet, inventory, & pricing.
Lowest to $25.5113
Zentel
DRAM DDR3&DDR3L 2Gb, 256Mx8, 1866 at CL13, 1.35V&1.5V, FBGA-78
Lowest to $4.3014
Winbond Electronics
DRAM 4Gb DDR3 SDRAM, x16, 800MHz
Lowest to $8.7313
Micron Technology Inc.
IC DRAM 24GBIT 200TFBGA
Lowest to $363.6364
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PAR 96TWBGA
Lowest to $15.3600
AP Memory
DRAM IoT RAM 256Mb OPI (x8,x16) DDR 200MHz, 1.8V, Ind. Temp., WLCSP
Lowest to $4.8636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess