EN
  • EN
  • DE

K3PE7E700P-PGC2

Part No K3PE7E700P-PGC2
Manufacturer Samsung
Catalog DDR
Description LPDDR2 8GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943196-K3PE7E700P-PGC2
Series *
Ultra Librarian 3D Model Ultra Librarian K3PE7E700P-PGC2 CAD Model

Description

The Samsung K3PE7E700P-PGC2 is a high-performance Double Data Rate (DDR) memory component designed for demanding applications requiring substantial bandwidth and low latency. As a DDR memory solution, it facilitates rapid data transfer rates, making it suitable for integration into various electronic devices and systems.

Applications

  • High-performance computing systems
  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Embedded systems requiring high memory bandwidth

Features

  • High Bandwidth: Optimized for fast data transfer rates, enhancing system performance.
  • Low Latency: Designed to minimize delay in data access, improving responsiveness.
  • DDR Technology: Utilizes DDR technology to achieve double the data rate compared to single data rate memory.
  • Energy Efficient: Engineered to provide high performance while minimizing power consumption.
  • Compact Design: Allows for integration into space-constrained applications.

Benefits

  • Improved System Performance: Enables faster processing and data handling, leading to an overall increase in system efficiency.
  • Enhanced User Experience: Reduces lag and improves responsiveness in applications, providing a smoother user experience.
  • Increased Reliability: Designed for stability and consistent performance in demanding environments.
  • Reduced Power Consumption: Minimizes energy usage, contributing to longer battery life in portable devices and lower operating costs in other applications.
  • Optimized for Multi-Tasking: Supports efficient handling of multiple tasks simultaneously, preventing slowdowns and ensuring smooth operation.

Technical Specifications

Specific technical specifications such as memory capacity, voltage requirements, operating temperature range, and data transfer rates would be detailed in the product datasheet provided by Samsung. This DDR memory component is built to meet industry standards for performance and reliability, ensuring compatibility and seamless integration into various systems.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess