EN
  • EN
  • DE

K4A8G085WC-BCTD0XL

Part No K4A8G085WC-BCTD0XL
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940228-K4A8G085WC-BCTD0XL
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G085WC-BCTD0XL CAD Model

Description

The Samsung K4A8G085WC-BCTD0XL is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's tailored for devices requiring substantial memory capacity with swift data access. This specific model boasts an 8Gb (Gigabit) memory density.

Applications

  • High-performance computing environments
  • Server systems
  • Advanced workstations
  • Networking infrastructure
  • High-end graphics cards
  • Modern gaming consoles

Features

  • DDR4 Technology: Adheres to the DDR4 standard, providing improved speed and efficiency compared to older DDR generations.
  • 8Gb Density: Features a memory capacity of 8 Gigabits, accommodating demanding applications.
  • High Bandwidth: Delivers rapid data transfer rates, optimizing overall system performance.
  • Low Power Consumption: Engineered for energy efficiency, reducing power usage and minimizing heat dissipation.
  • Advanced Packaging: Incorporates sophisticated packaging technology to enhance signal integrity and thermal management.
  • Extended temperature range: Designed for use in environments with fluctuating temperatures

Benefits

  • Enhanced System Performance: Enables faster data processing and decreased latency, resulting in improved system responsiveness.
  • Expanded Memory Capacity: Offers ample memory space for executing resource-intensive applications and handling large datasets.
  • Improved Energy Efficiency: Lowers power consumption, leading to reduced operational expenses and prolonged battery life in portable devices.
  • Consistent Operation: Guarantees stable and reliable performance, even under stringent operating conditions.
  • Future-Ready Design: DDR4 is a widely accepted standard, guaranteeing compatibility with future systems and technologies.

Technical Specifications

While detailed technical specifications such as voltage, clock speed, and timing are dependent on the specific configuration and grading of the device, standard DDR4 specifications are typically followed. The component likely operates at a voltage of 1.2V. Consult the manufacturer's datasheet for exact specifications for the K4A8G085WC-BCTD0XL part number.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess