EN
  • EN
  • DE

K4AAG165WA-BCTD

Part No K4AAG165WA-BCTD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940127-K4AAG165WA-BCTD
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG165WA-BCTD CAD Model

Description

The Samsung K4AAG165WA-BCTD is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. This memory chip is designed to meet the demanding requirements of modern computing systems, offering a balance of speed, capacity, and energy efficiency. It's a crucial component in various applications, ranging from desktop PCs and laptops to servers and embedded systems.

Applications:

  • Desktop PCs and Laptops: Used as main system memory for improved performance in everyday computing tasks and demanding applications like gaming and content creation.
  • Servers: Employed in server environments to handle large workloads, virtual machines, and data processing tasks.
  • Workstations: Provides the necessary memory bandwidth for professional applications such as video editing, 3D rendering, and scientific simulations.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial computers and networking devices.
  • Gaming Consoles: Could potentially be used in gaming consoles to enhance gaming experience.

Features:

  • High Bandwidth: Delivers fast data transfer rates, improving overall system responsiveness.
  • Low Voltage Operation: Operates at a low voltage to minimize power consumption and heat generation.
  • High Density: Offers a large memory capacity in a compact package.
  • Advanced Error Correction: Features error correction code (ECC) to ensure data integrity and reliability.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data transfer rate.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times in games.
  • Greater System Stability: ECC ensures data integrity, reducing the risk of system crashes and data loss.
  • Reduced Power Consumption: Low voltage operation contributes to longer battery life in portable devices and lower energy costs in servers.

Additional Details:

The K4AAG165WA-BCTD is typically manufactured using advanced semiconductor processes to achieve high performance and reliability. It conforms to the JEDEC standards for DDR4 SDRAM. Specific technical specifications, such as memory timings and operating frequencies, can be found in the official Samsung datasheet for this part number.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3125 $80.3125
2+ $65.8975 $131.7950
3+ $63.8382 $191.5146
4+ $61.7789 $247.1156
5+ $59.7196 $298.5980
6+ $53.5417 $321.2502
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,913 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess