EN
  • EN
  • DE

K4B2G0846Q-BCMA

Part No K4B2G0846Q-BCMA
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 731617-K4B2G0846Q-BCMA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4B2G0846Q-BCMA CAD Model

Description

The Samsung K4B2G0846Q-BCMA is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip. This memory component is designed for high-speed data transfer and is commonly used in various electronic devices requiring substantial memory capacity and rapid processing speeds.

Applications

  • Desktop and Laptop Computers: Used as main system memory (RAM) to support operating systems and applications.
  • Gaming Consoles: Provides the necessary memory for running games and handling graphics.
  • Graphics Cards: Functions as video memory (VRAM) to store textures and frame buffer data.
  • Networking Devices: Employed in routers, switches, and other network equipment for buffering and processing data packets.
  • Embedded Systems: Integrated into a variety of embedded applications requiring high-speed memory.

Features

  • High-Speed Data Transfer: DDR3 technology enables fast data transfer rates, improving system performance.
  • 2Gb Capacity: Offers a substantial memory capacity for handling large datasets and complex applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • x8 Organization: Organized as 256M x 8, providing flexibility in memory configuration.
  • 800MHz Clock Rate: Supports a clock rate of 800MHz, contributing to its high-speed performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved System Responsiveness: Enhances the overall responsiveness of applications and the operating system.
  • Enhanced Gaming Experience: Allows for smoother gameplay and better graphics in gaming applications.
  • Increased Multitasking Capabilities: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Efficient Data Processing: Facilitates rapid data processing in networking devices, improving network performance.
  • Reduced Power Consumption: Low power consumption contributes to longer battery life in portable devices and reduced energy costs.

Additional Details

The K4B2G0846Q-BCMA operates at a voltage of 1.5V. It is packaged in a FBGA (Fine-Pitch Ball Grid Array) package, which provides excellent thermal and electrical performance. This DDR3 SDRAM chip is designed to meet the demanding requirements of modern electronic devices, offering a combination of high performance, low power consumption, and large capacity.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7664 $61.8240
80+ $1.4494 $115.9520
125+ $1.4040 $175.5000
175+ $1.3587 $237.7725
220+ $1.3135 $288.9700
295+ $1.1776 $347.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess