EN
  • EN
  • DE

K4B4G0846A-HYK0000

Part No K4B4G0846A-HYK0000
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940755-K4B4G0846A-HYK0000
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846A-HYK0000 CAD Model

Description

The Samsung K4B4G0846A-HYK0000 is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. This particular part is designed for applications that require a balance between memory capacity and performance. The device is organized as 512M x 8, indicating a capacity of 4 Gigabits and an 8-bit data bus width. The 'A' version typically signifies a specific revision or improvement in the manufacturing process.

Applications

  • Desktop and Laptop Computers: Used as primary system memory to support multitasking and application loading.
  • Graphics Cards: Provides memory for texture storage, frame buffering, and other graphics processing tasks.
  • Gaming Consoles: Supports game execution, graphics rendering, and fast loading times.
  • Networking Equipment: Employed in routers, switches, and other network devices for packet buffering and routing tables.
  • Embedded Systems: Integrated into various embedded systems requiring significant memory capacity, such as industrial control systems and automotive applications.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer rates.
  • 4Gb Density: Offers a capacity of 4 Gigabits, suitable for a wide range of memory applications.
  • Organization: Organized as 512M x 8, providing an 8-bit data bus width.
  • Operating Speed: Operates at standard DDR3 speeds, typically ranging from 800MHz to 1600MHz or higher, depending on the specific grade and timings.
  • Low Power Consumption: Designed for efficient power usage, contributing to energy savings.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Memory Capacity: Provides ample memory for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices and lower operating costs in servers.
  • Enhanced Reliability: Ensures stable and reliable operation.
  • Compatibility: Compatible with a wide range of DDR3-supporting platforms.

Additional Details

The K4B4G0846A-HYK0000 supports standard DDR3 features such as prefetch, write leveling, and dynamic on-die termination (ODT). The specific speed grade (e.g., DDR3-1600) and timings (e.g., CL9) determine the actual performance characteristics. The component is typically available in a FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess