EN
  • EN
  • DE

K4D263238K-FC50

Part No K4D263238K-FC50
Manufacturer Samsung
Catalog DDR
Description GDDR 4Mx32 200MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943965-K4D263238K-FC50
Series *
Ultra Librarian 3D Model Ultra Librarian K4D263238K-FC50 CAD Model

Description

The Samsung K4D263238K-FC50 is a 256Mb (Megabit) DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It is primarily designed for applications that require a balance of memory capacity and performance.

Applications:

  • Embedded systems: Common in devices such as set-top boxes, network interface cards and industrial controllers.
  • Networking equipment: Routers, switches, and other networking devices use it for buffering and packet processing.
  • Consumer electronics: Employed in digital cameras, portable media players, and other consumer devices.
  • Automotive systems: Used in infotainment systems, navigation devices, and other automotive applications.

Features:

  • Capacity: 256Mb (8M x 32).
  • Organization: Configured as 8M x 32, indicating a memory array organized as 8 million locations with a 32-bit data width.
  • Data Rate: Supports DDR data transfer rates, improving memory bandwidth.
  • Interface: DDR interface ensures compatibility with a wide range of chipsets.
  • Power Consumption: Optimized for low power consumption to extend battery life in portable devices.
  • Package: Available in a variety of package options, like TSOP (Thin Small Outline Package).

Benefits:

  • Improved Performance: Enables faster data access and processing, enhancing system responsiveness.
  • Increased Bandwidth: Supports higher data transfer rates, facilitating faster communication between the memory and other system components.
  • Power Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Reliability: Designed for long-term reliability, ensuring consistent performance over time.

Additional Details:

The K4D263238K-FC50 is compliant with JEDEC standards for DDR SDRAM, ensuring compatibility with a wide range of systems and applications. It supports various operational modes, including read, write, and auto-refresh, allowing for flexible memory management. Its compact size and optimized design make it suitable for use in space-constrained applications. This memory component is a reliable solution for applications requiring moderate memory capacity and performance.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess