The K4D263238K-GC50T00 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Samsung. This memory component is designed for applications requiring fast data access and high bandwidth. As an OEM part, it is intended for integration into various electronic devices and systems by manufacturers.
Applications
- Desktop and laptop computers
- Graphics cards
- Gaming consoles
- Networking equipment
- Industrial control systems
Features
- High-speed synchronous operation
- Double Data Rate (DDR) architecture
- Low power consumption
- High bandwidth data transfer
- Compact form factor
- JEDEC standard compliance
Benefits
- Improved system performance due to fast data access
- Enhanced graphics processing capabilities
- Reduced power consumption for longer battery life (in portable devices)
- Increased data throughput for demanding applications
- Reliable operation in various environments
- Easy integration into existing systems
Technical Specifications
While specific detailed technical specifications can vary based on the exact manufacturing batch and revision, typical specifications for similar SDRAM modules include:
- Memory Type: DDR SDRAM
- Capacity: Typically 256Mbit (32MB)
- Data Rate: Up to 500MHz
- Voltage: Typically 2.5V or 1.8V
- Operating Temperature Range: 0°C to 70°C (commercial) or -40°C to 85°C (industrial)
- Interface: Standard SDRAM interface
- Package: Typically FBGA (Fine-pitch Ball Grid Array)
The K4D263238K-GC50T00 is designed to meet the rigorous demands of modern electronic devices, offering a balance of performance, power efficiency, and reliability. It provides a cost-effective solution for memory-intensive applications.