EN
  • EN
  • DE

K4E6E304EB-AGCF

Part No K4E6E304EB-AGCF
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 16Gb 168FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942969-K4E6E304EB-AGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K4E6E304EB-AGCF CAD Model

Description

The Samsung K4E6E304EB-AGCF is a high-performance mobile LPDDR4 SDRAM (Low Power Double Data Rate 4) memory chip. It is designed to provide high bandwidth and low power consumption, making it ideal for mobile devices such as smartphones, tablets, and other portable electronics.

Applications:

  • Smartphones: Used as the main memory for running operating systems, applications, and storing user data.
  • Tablets: Provides the necessary memory capacity and speed for running applications and handling multimedia content.
  • Wearable Devices: Suitable for smartwatches and other wearables where low power consumption and small size are crucial.
  • Automotive Infotainment Systems: Used in in-vehicle entertainment and navigation systems, requiring reliable and fast memory.

Features:

  • LPDDR4 Technology: Utilizes LPDDR4 technology for high-speed data transfer and reduced power consumption compared to previous generations.
  • High Bandwidth: Offers a high memory bandwidth, enabling fast data access and improved system performance.
  • Low Power Consumption: Designed for low power operation, extending battery life in mobile devices.
  • Compact Size: Available in a small package size, suitable for space-constrained applications.

Benefits:

  • Improved System Performance: High bandwidth allows for faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Extended Battery Life: Low power consumption helps to extend battery life in mobile devices, reducing the need for frequent charging.
  • Enhanced User Experience: Fast and responsive performance contributes to a better user experience when using applications and multimedia content.
  • Reliable Operation: Designed for reliable operation in a wide range of environmental conditions.

Additional Details:

The K4E6E304EB-AGCF is typically organized as a 2Gb x16 or 4Gb x8 configuration, depending on the specific implementation. It supports various power-saving modes to further optimize power consumption. This memory chip is manufactured using advanced process technology to achieve high performance and reliability. Detailed specifications, including operating voltage, timing parameters, and package dimensions, can be found in the official Samsung product datasheet.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 967 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess