EN
  • EN
  • DE

K4E8E304ED-EGCF000

Part No K4E8E304ED-EGCF000
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943098-K4E8E304ED-EGCF000
Series *
Ultra Librarian 3D Model Ultra Librarian K4E8E304ED-EGCF000 CAD Model

Description

The K4E8E304ED-EGCF000 is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. DDR4 is a high-speed memory standard widely used in various computing devices, including desktops, laptops, and servers. It provides faster data transfer rates and lower power consumption compared to previous DDR generations.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Server Systems
  • High-Performance Computing
  • Gaming Applications

Features:

  • DDR4 Technology: Offers significant performance improvements over DDR3, including higher clock speeds and bandwidth.
  • High Density: Typically a 4Gb or 8Gb chip, providing substantial memory capacity.
  • Low Voltage Operation: Operates at 1.2V, reducing power consumption and heat generation.
  • High Bandwidth: Enables faster data access and improves overall system responsiveness.
  • On-Die Termination (ODT): Improves signal integrity and reduces signal reflections.
  • Error Correction (ECC): Some variations may include ECC capabilities for enhanced data reliability.
  • RoHS Compliance: Meets environmental standards for restricted substances.

Benefits:

  • Increased System Speed: DDR4's higher clock speeds and bandwidth translate to faster application loading and execution.
  • Reduced Power Consumption: The 1.2V operating voltage helps to extend battery life in portable devices and reduce energy costs in servers.
  • Greater Memory Capacity: Allows for larger amounts of data to be stored and accessed quickly.
  • Improved Stability: On-Die Termination and optional ECC contribute to more reliable data transfer.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times in gaming applications.

Additional Details:

The K4E8E304ED-EGCF000 is typically packaged in a standard FBGA (Fine-Pitch Ball Grid Array) package. The exact speed grade, timing parameters, and other detailed specifications can vary. Consult the official Samsung datasheet for comprehensive technical information, including electrical characteristics, timing diagrams, and recommended operating conditions. Proper PCB layout and signal integrity analysis are essential for ensuring optimal performance with DDR4 memory.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess