EN
  • EN
  • DE

K4H560838F-UCCC

Part No K4H560838F-UCCC
Manufacturer Samsung
Description 256Mb F-die DDR400 SDRAM Specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Win Source Part Number 1191908-K4H560838F-UCCC
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4H560838F-UCCC CAD Model

Description

The Samsung K4H560838F-UCCC is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip designed for high-performance memory applications. This component, manufactured by Samsung, offers efficient data transfer rates and is suitable for use in a variety of devices.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking devices
  • High-performance computing
  • Embedded systems

Features

  • Density: 512Mb (64M x 8)
  • Organization: Configured as 64M x 8 bits
  • Interface: DDR (Double Data Rate)
  • Clock Frequency: Adheres to JEDEC standards for DDR SDRAM
  • Data Rate: Up to [Specify Data Rate, e.g., 400 Mbps, if available, otherwise omit]
  • Voltage: Typically 2.5V
  • Package: [Specify Package, e.g., FBGA, if available, otherwise omit]
  • Operating Temperature: [Specify Temperature Range, if available, otherwise omit]

Benefits

  • High Bandwidth: Provides fast data transfer capabilities, increasing system performance.
  • Improved Performance: Reduces latency through high-speed memory access, enhancing system responsiveness.
  • Power Efficiency: Designed for low power consumption, making it suitable for various applications.
  • Reliable Operation: Samsung's quality manufacturing ensures dependable and stable performance.
  • Compact Form Factor: [Mention if package is compact, e.g., FBGA supports high density in a small area, if available, otherwise omit]

Additional Details

The K4H560838F-UCCC conforms to JEDEC standards for DDR SDRAM. Refer to the official Samsung datasheet for precise timing parameters and operating conditions. This component is an excellent choice for applications requiring reliable and high-speed memory.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess