EN
  • EN
  • DE

K4H561638J-UCCC

Part No K4H561638J-UCCC
Manufacturer Samsung
Catalog DDR
Description DDR-400 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944055-K4H561638J-UCCC
Series *
Ultra Librarian 3D Model Ultra Librarian K4H561638J-UCCC CAD Model

Description

The K4H561638J-UCCC is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is a memory component used in various electronic devices requiring temporary data storage and fast access.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Embedded Systems

Features

  • DDR2 Technology
  • High-Speed Data Transfer Rates
  • Low Power Consumption Compared to DDR
  • Double Data Rate Architecture
  • 8 Megabyte Memory Density

Benefits

  • Enhances overall system performance through rapid data access.
  • Reduces energy costs and extends battery life in portable devices.
  • Increases memory bandwidth compared to its predecessor, DDR.
  • Enables simultaneous reading and writing of data.
  • Provides sufficient memory capacity for standard applications.

Additional Details

The K4H561638J-UCCC operates at a voltage of 1.8V and typically comes in a FBGA (Fine-pitch Ball Grid Array) package. It has a data width of 16 bits and is organized as 4 banks x 1M x 16. The UCCC designation often refers to the speed grade or timing characteristics, such as the CAS latency. DDR2 memory doubles the data transfer rate of DDR memory, resulting in improved performance in applications that require fast data access, such as gaming, video editing, and general computing tasks. The chip adheres to JEDEC standards, ensuring compatibility and interoperability with various systems. Detailed information on timing parameters, power consumption, and operating conditions can be found in the Samsung datasheet for the K4H561638J series. Proper thermal management is crucial for maintaining the stability and reliability of the memory chip, especially under high-load conditions.

This particular chip is often found in older systems that support DDR2 memory. While DDR2 is now considered legacy technology, it still serves a purpose in maintaining and upgrading older systems where compatibility is crucial.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess