EN
  • EN
  • DE

K4S561632B-TC75

Part No K4S561632B-TC75
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description 4S561632B-TC75 Sam DC0037
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066740-K4S561632B-TC75
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S561632B-TC75 CAD Model

Description

The K4S561632B-TC75 is a 512Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, which allows for faster data access compared to asynchronous DRAM.

Applications

  • Legacy PCs: As main memory or graphics memory in older personal computers.
  • Networking Devices: Utilized in routers, switches, and other networking equipment for buffering data.
  • Embedded Systems: Suitable for devices requiring moderate memory capacity and speed.
  • Graphics Cards: Integrated into older graphics cards as video memory.
  • Printers: Employed in printer buffer memory.

Features

  • Capacity: 512Mbit (64MB) total memory.
  • Organization: Configured as 4 banks of 4M x 32 bits.
  • Interface: Synchronous, meaning data transfers are synchronized with the system clock for higher speed and efficiency.
  • Clock Speed: Operates at a specified clock frequency (TC75 likely denotes speed grade).
  • Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Package Type: Typically offered in a TSOP (Thin Small Outline Package) or similar surface-mount package for efficient board assembly.
  • Refresh: Requires periodic refresh cycles to maintain data integrity.

Benefits

  • High Bandwidth: Synchronous operation allows for faster data transfer rates compared to asynchronous DRAM.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for a wide range of applications.
  • Wide Availability: SDRAM is a well-established memory technology with readily available components.
  • Simplified Memory Controller Design: Synchronous interface simplifies memory controller design.
  • Lower Latency: Faster access times improve system responsiveness.

Additional Details

The K4S561632B-TC75 utilizes a standard SDRAM interface, ensuring compatibility with a variety of memory controllers. The TC75 likely indicates the speed grade or temperature range specifications. Proper power supply decoupling and thermal management are essential for reliable operation. Please refer to the official Samsung datasheet for the K4S561632B series for more detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess