EN
  • EN
  • DE

K4S6416320TC1H

Part No K4S6416320TC1H
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020566-K4S6416320TC1H
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S6416320TC1H CAD Model

Description

The K4S6416320TC1H is a Synchronous DRAM (SDRAM) chip manufactured by Samsung. SDRAM synchronizes its operations with the system clock to enable faster data access times compared to traditional asynchronous DRAM.

Applications

  • Older PCs: Used as main system memory in older personal computers.
  • Graphics Cards: Employed as video memory in older graphics cards.
  • Embedded Systems: Suitable for memory in embedded systems that require moderate speed and capacity, such as networking equipment and industrial control panels.
  • Consumer Electronics: Found in older consumer electronics devices like set-top boxes and DVD players.

Features

  • Synchronous Operation: Operates in synchronization with the system clock.
  • Burst Mode: Supports burst mode operation for efficient sequential data access.
  • Multiple Bank Architecture: Internal architecture featuring multiple banks allows for interleaved memory access, boosting performance.
  • DDR SDRAM: Likely a Double Data Rate (DDR) SDRAM, transferring data on both edges of the clock signal for increased bandwidth.

Benefits

  • Faster Data Transfer: Synchronous operation results in improved data transfer speeds compared to asynchronous DRAM.
  • Enhanced System Performance: Faster memory access translates to better overall system performance.
  • Cost-Effective Memory Solution: Provides a cost-effective memory solution for various applications.

Additional Details

The K4S6416320TC1H typically comes in a TSOP (Thin Small Outline Package). It usually operates at 3.3V. Consult the official Samsung datasheet for detailed specifications regarding operating frequencies, timings, and power consumption. This part usually features a memory capacity of 64Mb.

This memory is considered legacy technology and may be found in older or refurbished systems. Take appropriate ESD precautions during handling and installation. Always refer to the manufacturer's datasheet for specific operating conditions and storage recommendations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess