EN
  • EN
  • DE

K4T1G164QE-HPE6

Part No K4T1G164QE-HPE6
Manufacturer Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165983-K4T1G164QE-HPE6
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4T1G164QE-HPE6 CAD Model

Description

The Samsung K4T1G164QE-HPE6 is a high-speed DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip. This component is designed for applications requiring significant memory bandwidth and efficient data processing capabilities.

Applications

  • Graphics Cards
  • High-Performance Computing
  • Gaming Consoles
  • Networking Equipment
  • Video Processing Systems

Features

  • Density: 1Gb (Gigabit)
  • Organization: 64M x 16
  • Interface: DDR2 SDRAM
  • Speed Grade: HPE6 (Indicates a specific speed grade; consult the datasheet for the precise clock frequency and timings)
  • Operating Voltage: Typically 1.8V
  • Package Type: FBGA (Fine-Pitch Ball Grid Array)
  • Data Transfer Rate: High data transfer rate due to DDR2 technology

Benefits

  • Increased Bandwidth: DDR2 technology doubles the data transfer rate compared to SDRAM, resulting in higher bandwidth.
  • Improved Performance: Faster data access and processing contribute to overall system performance improvements.
  • Reduced Power Consumption: DDR2 typically operates at a lower voltage than SDRAM, leading to reduced power consumption.
  • Enhanced Stability: Designed for reliable operation even at high speeds.
  • Compatibility: Compatible with systems designed for DDR2 SDRAM.

The K4T1G164QE-HPE6's 1Gb density is suitable for applications demanding substantial memory capacity. Its organization (64M x 16) allows for efficient data handling. The 'HPE6' designation identifies the speed grade, so the official Samsung datasheet must be consulted for detailed specifications, including timing diagrams, operating conditions, and PCB layout recommendations. Proper termination and decoupling are vital for stable high-speed operation. The FBGA package allows for a high pin count and improved thermal performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess