Product Description
Product: K5D1G12ACK-A075
Manufacturer: Samsung Electro-Mechanics America, Inc.
Product Family: Memory Integrated Circuits
Product Type: Low-Power Double Data Rate 4 (LPDDR4) Synchronous DRAM (SDRAM)
Package Type: 10 mm x 13 mm Ball Grid Array (BGA)
Capacity: 128 Gb (16 GB)
Frequency: 4266 MHz
Voltage: 1.05 V - 1.2 V
Operating Temperature: -40°C to +85°C
Features:
Low power consumption
High performance
High density
Small package size
Lead-free and halogen-free
Applications:
Smartphones
Tablets
Wearable devices
IoT devices
Automotive electronics
Detailed Description
The K5D1G12ACK-A075 is a low-power double data rate 4 (LPDDR4) synchronous DRAM (SDRAM) chip from Samsung Electro-Mechanics America, Inc. It is a high-performance, high-density memory chip that is ideal for use in mobile devices and other applications where low power consumption and a small package size are important.
The K5D1G12ACK-A075 has a capacity of 128 Gb (16 GB) and a frequency of 4266 MHz. It operates at a voltage of 1.05 V to 1.2 V and has a temperature range of -40°C to +85°C. The chip is packaged in a 10 mm x 13 mm BGA package.
The K5D1G12ACK-A075 is manufactured using Samsung's advanced LPDDR4 process technology. This process technology results in a chip that has low power consumption and high performance. The chip also has a high density, which means that it can store a large amount of data in a small package size.
The K5D1G12ACK-A075 is ideal for use in a variety of applications, including:
Smartphones
Tablets
Wearable devices
IoT devices
Automotive electronics
In smartphones and tablets, the K5D1G12ACK-A075 can be used to store the operating system, applications, and user data. The chip's low power consumption helps to extend the battery life of these devices.
In wearable devices, such as smartwatches and fitness trackers, the K5D1G12ACK-A075 can be used to store the operating system, applications, and user data. The chip's small package size helps to make these devices small and lightweight.
In IoT devices, such as smart home devices and industrial controllers, the K5D1G12ACK-A075 can be used to store the operating system, applications, and data. The chip's low power consumption and high performance are ideal for these devices.
In automotive electronics, such as infotainment systems and advanced driver assistance systems (ADAS), the K5D1G12ACK-A075 can be used to store the operating system, applications, and data. The chip's high performance is essential for these applications, which often need to process large amounts of data in real time.
The K5D1G12ACK-A075 is a high-performance, high-density LPDDR4 SDRAM chip from Samsung. It is ideal for use in a variety of applications, including smartphones, tablets, wearable devices, IoT devices, and automotive electronics.