The K6R1008V1D-UI10 is a high-performance 1Mb Static RAM (SRAM) manufactured by Samsung. It's designed for applications requiring fast access times and low power consumption. This SRAM device is organized as 128K x 8 bits.
Applications
- Cache memory in embedded systems
- Buffer memory in network devices
- Memory for high-speed data acquisition systems
- Graphics cards and display controllers
- Industrial control systems
Features
- High-speed access time (typically 10ns, depending on the specific variant)
- Low power consumption, crucial for battery-powered devices
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Available in various package options, including TSOP (Thin Small Outline Package) and SOP (Small Outline Package)
- Data retention voltage as low as 2V
- Operating temperature range of -40°C to +85°C (industrial temperature range)
Benefits
- Improved system performance due to fast access times
- Extended battery life in portable devices
- Simplified system design with a single power supply
- Easy integration with standard logic circuits
- Reliable operation in harsh environments
- Increased data integrity with low data retention voltage
Additional Details
The K6R1008V1D family of SRAMs offers different speed grades, indicated by suffixes in the part number. The 'UI10' likely refers to a 10ns access time. This SRAM utilizes CMOS technology to achieve high speed and low power operation. It supports byte-wide data access. The device is particularly suitable for applications where data is frequently read and written. The compact package options allow for efficient board layout and space savings. Static RAM offers simpler timing control compared to Dynamic RAM, making it easier to implement in various system designs. The part is designed to minimize noise and provides stable operation over a wide range of operating conditions. It is RoHS compliant.