EN
  • EN
  • DE

K6X0808C1D-TF55

Part No K6X0808C1D-TF55
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 1023303-K6X0808C1D-TF55
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6X0808C1D-TF55 CAD Model

Description

The K6X0808C1D-TF55 is a high-performance 8M-bit CMOS SRAM (Static Random-Access Memory) manufactured by Samsung. It is organized as 1M x 8 bits, providing a balance between memory density and data bus width, which is crucial for numerous embedded and high-speed computing applications.

Applications

  • Embedded systems requiring non-volatile memory
  • Cache memory for microprocessors
  • Data logging and storage in industrial equipment
  • Network buffers in routers and switches
  • High-speed data acquisition systems

Features

  • High-Speed Access Time: Features an access time of 55ns, enabling fast data transfer.
  • Low Power Consumption: Designed for energy efficiency, suitable for battery-operated devices.
  • CMOS Technology: Built using advanced CMOS technology for optimal performance and low standby current.
  • Wide Voltage Range: Supports a broad range of operating voltages (typically 3.0V or 3.3V), offering flexibility in various system architectures.
  • Data Retention: Guarantees reliable data retention, securing data even during power interruptions.
  • Package Options: Available in various package options such as TSOP and SOJ.

Benefits

  • Improved System Efficiency: Fast data access reduces processing delays and enhances system performance.
  • Extended Battery Life: Low power consumption extends the operational life of portable devices.
  • High Reliability: CMOS technology enhances the device's operational stability across different temperatures.
  • Flexible Integration: Wide voltage range and multiple package options simplify integration into diverse system designs.
  • Data Security: Ensures data integrity with its reliable data retention capabilities.

Additional Details

The K6X0808C1D-TF55 incorporates advanced circuit design techniques to minimize power consumption while maintaining high-speed performance. It includes features like chip enable and write enable control signals, simplifying the interface to microprocessors and other digital systems. The SRAM is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications. Its 1M x 8 organization is ideal for applications where data is processed in byte-sized chunks. It provides a robust memory solution for demanding embedded systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess