The Samsung K9F1208U0M-YIB0 is a 128M x 8 bit NAND Flash Memory device. It's designed for high-density data storage and offers a cost-effective solution for various applications requiring non-volatile memory.
Applications
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards (SD, microSD)
- Embedded systems
- Mobile phones and tablets
Features
- 128M x 8-bit organization
- Page size: (512 + 16) Bytes
- Block size: (16K + 512) Bytes
- Supply voltage: 2.7V ~ 3.6V
- Operating Temperature: -40°C to +85°C
- NAND Interface
- Supports Bad Block Management
Benefits
- High storage capacity in a small form factor
- Non-volatile data storage (data is retained even when power is off)
- Fast read and write speeds compared to traditional storage media (e.g., hard drives)
- Low power consumption
- High endurance
Additional Details
The K9F1208U0M-YIB0 NAND Flash memory incorporates advanced flash memory technology to provide high reliability and data integrity. It uses a page-based architecture for efficient data management and supports wear-leveling algorithms to extend the lifespan of the device. It's specifically tailored for applications where large amounts of data need to be stored and retrieved quickly and reliably.
This NAND flash memory is used in a wide variety of consumer and industrial applications to store operating systems, application code, user data, and other critical information. Check the datasheet for detailed performance characteristics, power consumption figures, and other technical specifications. The YIB0 indicates a specific package type and operating range.