EN
  • EN
  • DE

K9LCGD8U1M-HCE0000

Part No K9LCGD8U1M-HCE0000
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066983-K9LCGD8U1M-HCE0000
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9LCGD8U1M-HCE0000 CAD Model

Description

The K9LCGD8U1M-HCE0000 is a NAND Flash memory module produced by Samsung. NAND Flash memory is a type of non-volatile storage technology widely used in a variety of electronic devices for data storage and retrieval. This particular module is designed for high-capacity and high-performance applications.

Applications:

  • Solid State Drives (SSDs): Utilized as the main storage component in high-performance SSDs for enterprise and consumer applications.
  • Embedded Systems: Integrated into embedded systems requiring substantial storage capacity, such as industrial PCs and automation equipment.
  • High-End Mobile Devices: Found in advanced smartphones and tablets needing fast and reliable storage for applications, media, and operating systems.
  • Data Centers: Employed in data center storage solutions where high capacity and speed are crucial.
  • Gaming Consoles: Used in gaming consoles to store game data and operating system files.

Features:

  • High Storage Capacity: Offers significant storage space for large amounts of data.
  • NAND Flash Technology: Provides non-volatile storage, retaining data even without power.
  • Fast Data Access: Enables quick read and write operations for efficient performance.
  • Multi-Plane Architecture: Incorporates a multi-plane architecture to improve data throughput and reduce latency.
  • Error Correction Code (ECC): Includes advanced ECC algorithms to ensure data integrity and reliability.
  • Advanced Wear Leveling: Implements sophisticated wear-leveling techniques to extend the lifespan of the memory.

Benefits:

  • Enhanced Performance: Delivers fast and reliable storage for demanding applications.
  • Increased Data Reliability: ECC and wear leveling ensure data integrity and longevity.
  • High Storage Density: Provides a large storage capacity in a compact form factor.
  • Reduced Power Consumption: Offers energy-efficient operation compared to traditional storage solutions.
  • Extended Lifespan: Advanced wear leveling prolongs the life of the memory module.

Additional Details:

Detailed technical specifications, including capacity, interface type, and power requirements, are available in the official Samsung datasheet for the K9LCGD8U1M-HCE0000. This module is engineered for applications requiring a balance of high capacity, high performance, and reliability.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess