EN
  • EN
  • DE

KA1458A

Part No KA1458A
Manufacturer Samsung
Description DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Win Source Part Number 1192240-KA1458A
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA1458A CAD Model

Description

The KA1458A is a dual operational amplifier integrated circuit manufactured by Samsung. It is a general-purpose operational amplifier characterized by high gain and internal frequency compensation. It's designed for a wide range of analog applications.

Applications:

  • Audio Amplifiers
  • Voltage Followers
  • Active Filters
  • Oscillators
  • Comparators
  • Instrumentation Amplifiers

Features:

  • Dual Operational Amplifier
  • Internal Frequency Compensation
  • High Open-Loop Gain
  • Short-Circuit Protection
  • No Latch-Up
  • Wide Common-Mode and Differential Voltage Ranges

Benefits:

  • Versatile Application: Suitable for a wide variety of analog circuit designs.
  • Simplified Circuit Design: Internal frequency compensation reduces the need for external components.
  • High Gain: Provides significant signal amplification.
  • Robust Protection: Short-circuit protection prevents damage from output shorts.
  • Stable Operation: Prevents latch-up, ensuring reliable performance.
  • Wide Input Range: Accommodates a wide range of input signal levels.

Additional Details:

The KA1458A operates with a dual power supply, typically ±15V. The operating temperature range is generally from 0°C to +70°C. Its high input impedance and low bias current make it suitable for precision applications. The device is commonly available in DIP and SOIC packages. The slew rate is a key parameter influencing the amplifier's ability to handle rapidly changing signals.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess