EN
  • EN
  • DE

REG113NA-5

Part No REG113NA-5
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1340+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 726308-REG113NA-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG113NA-5 CAD Model

Description

The REG113NA-5 is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a continuous output of 5V. This efficient linear regulator is capable of supplying up to 400mA of output current, making it an excellent choice for a wide range of applications, including but not limited to consumer electronics, embedded systems, and industrial equipment.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy, ensuring reliable and consistent power supply for sensitive electronic components.
  • High Output Current: Capable of delivering up to 400mA, suitable for powering a diverse array of devices and circuits.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency by allowing the regulator to operate effectively even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the connected components from damage due to overheating or excessive current draw.
  • Low Noise: Offers low output noise, making it an ideal choice for noise-sensitive applications such as audio or RF circuits.
  • Fast Transient Response: The regulator provides a fast transient response, which is crucial for maintaining a stable voltage during rapid changes in load.

Applications

With its robust feature set, the REG113NA-5 is well-suited for a variety of applications that require a stable and efficient power supply. These include:

  • Portable Devices
  • Microcontroller Power Supply
  • Battery-Powered Equipment
  • Reference Voltage Sources
  • Analog and Digital Circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REG113NA-5 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability across a range of operating conditions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6439 $50.2341
47+ $2.1694 $101.9618
72+ $2.1016 $151.3152
99+ $2.0338 $201.3462
128+ $1.9660 $251.6480
171+ $1.7626 $301.4046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess