EN
  • EN
  • DE
  • IT

KLMAG4FEJA-A001014

Part No KLMAG4FEJA-A001014
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC4.41 moviNAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956354-KLMAG4FEJA-A001014
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG4FEJA-A001014 CAD Model

Description

The Samsung KLMAG4FEJA-A001014 is an embedded MultiMediaCard (eMMC) storage solution designed for a wide range of mobile and embedded applications. It provides a combination of high-density storage, fast data access speeds, and robust reliability, making it suitable for devices requiring efficient and dependable memory.

Applications:

  • Smartphones
  • Tablets
  • Digital Cameras
  • Portable Gaming Consoles
  • Navigation Systems

Features:

  • 32GB Storage Capacity: Provides ample storage for operating systems, applications, and user data.
  • eMMC 5.1 Interface: Supports high-speed data transfer rates, improving overall system performance.
  • Managed NAND Flash: Integrated controller handles wear leveling, error correction, and bad block management, simplifying system integration.
  • High-Speed Data Access: Fast read and write speeds enable quick application loading and data transfer.
  • Low Power Consumption: Optimized for power efficiency, extending battery life in portable devices.
  • Compact Package: Small form factor allows for integration into space-constrained designs.

Benefits:

  • Enhanced Performance: High-speed data transfer rates lead to faster boot times, application loading, and overall system responsiveness.
  • Simplified Development: Managed NAND simplifies integration and reduces development time.
  • Data Reliability: Advanced flash management features ensure data integrity and extend the lifespan of the storage device.
  • Improved User Experience: Faster performance and ample storage capacity contribute to a smoother and more enjoyable user experience.
  • Extended Battery Life: Low power consumption helps to extend the battery life of portable devices.

The Samsung KLMAG4FEJA-A001014 eMMC device provides a reliable and efficient storage solution for a variety of mobile and embedded applications. Its combination of speed, capacity, and power efficiency makes it a versatile choice for manufacturers looking to enhance the performance and capabilities of their devices.

You May Also Be Interested in

Kingston
32GB eMMC v5.0 HS400
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768
Samsung
16GB eMMC5.0
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Diodes Incorporated
8GB eMMC iNAND CL EM122
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess